Southco Lock Pins and Receptacles LR-5FR3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-5FR3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin is suitable for environments where durability is essential. The pin has a nominal diameter of 5/16 inches and is available with different handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 7,220 lbf, making it a robust choice for securing components. Additional configurations and sizes can be requested, providing flexibility for specific project requirements.

Datasheet Summary
Powered by GS/AI

The LR-5FR3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin is suitable for environments where durability is essential. The pin has a nominal diameter of 5/16 inches and is available with different handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 7,220 lbf, making it a robust choice for securing components. Additional configurations and sizes can be requested, providing flexibility for specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-5FR3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-5FR3000
Lock Pins and Receptacles LR-5FR3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-5FR3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801050 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Split Pins - 2451510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details