Southco Lock Pins and Receptacles LR-5EL8000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-5EL8000 is a quick-release lock pin designed for ease of use and reliability. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin is suitable for various applications where durability is essential. The pin's specifications include a nominal diameter of 5/16 inch, with a calculated double shear strength of 7,220 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineering projects requiring secure fastening solutions.

Datasheet Summary
Powered by GS/AI

The LR-5EL8000 is a quick-release lock pin designed for ease of use and reliability. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin is suitable for various applications where durability is essential. The pin's specifications include a nominal diameter of 5/16 inch, with a calculated double shear strength of 7,220 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineering projects requiring secure fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-5EL8000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-5EL8000
Lock Pins and Receptacles LR-5EL8000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-5EL8000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801052HR - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details
One-touch Flex Locator Clamper (Knob) - CP723 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2165 to 0.3150 inch (5.5 to 8 mm)
View Details