Southco Lock Pins and Receptacles LR-4FL6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-4FL6000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various applications. The pin is available in multiple sizes, with a nominal diameter of 1/4 inch, and features a grip length that can be customized. The calculated double shear strength for this pin is 4,600 lbf, making it suitable for applications requiring reliable fastening. Additional configurations and sizes are available upon request, allowing for flexibility in design and implementation.

Datasheet Summary
Powered by GS/AI

The LR-4FL6000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various applications. The pin is available in multiple sizes, with a nominal diameter of 1/4 inch, and features a grip length that can be customized. The calculated double shear strength for this pin is 4,600 lbf, making it suitable for applications requiring reliable fastening. Additional configurations and sizes are available upon request, allowing for flexibility in design and implementation.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-4FL6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-4FL6000
Lock Pins and Receptacles LR-4FL6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-4FL6000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin - Stepped Pin - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 39.37 inch (1000 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Button Handle Ball Locking Pins - SVLP18CB20 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.1800 inch (4.57 mm)
View Details
Slotted Spring Pins - ISO 13337 DIN 7346 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details