Southco Lock Pins and Receptacles LR-4ET9000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-4ET9000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple sizes, with specific dimensions and shear values based on the pin diameter. Additional configurations and sizes can be requested, making it a versatile choice for engineers seeking locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-4ET9000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple sizes, with specific dimensions and shear values based on the pin diameter. Additional configurations and sizes can be requested, making it a versatile choice for engineers seeking locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-4ET9000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-4ET9000
Lock Pins and Receptacles LR-4ET9000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-4ET9000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801067 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.4375 inch (11.11 mm)
View Details
12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000002 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1799 inch (4.57 mm)
View Details