LR-3EX8000 is a spring-loaded ball detent pin in the LR series, designed for quick-release applications. The pin has a 3/16 inch diameter, a plain style shouldered handle, and an 8-inch grip length. It is constructed from corrosion-resistant 300 series stainless steel and has a calculated shear strength of 2560 lbf. The pin is push-to-install, pull-to-remove, with a maximum pin size of 0.200 inch and a diameter tolerance of ±0.010 inch. The overall length of the pin is 0.750 inch, and the release notch diameter is 0.096 inch.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-3EX8000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |