Southco Lock Pins and Receptacles LR-3DN4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-3DN4000 is a quick-release lock pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested. This pin is suitable for applications requiring secure fastening and quick release.

Datasheet Summary
Powered by GS/AI

The LR-3DN4000 is a quick-release lock pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested. This pin is suitable for applications requiring secure fastening and quick release.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-3DN4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-3DN4000
Lock Pins and Receptacles LR-3DN4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-3DN4000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-116-6 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1160 inch (2.95 mm)
View Details
2 suppliers
Spiral Groove Alloy Steel Pull Dowels - 31834 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2.25 inch (57.15 mm)
View Details
Straight Knurled Pins - Inch - Series KP200 - SPIROL
Specs
Pin Type StraightDowel
Bulk/Assorted Package Bulk
Design Units English
View Details