Southco Lock Pins and Receptacles LR-3DL2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-3DL2000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested, making it a versatile choice for engineers seeking dependable locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-3DL2000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested, making it a versatile choice for engineers seeking dependable locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-3DL2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-3DL2000
Lock Pins and Receptacles LR-3DL2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-3DL2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800217 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
2 in. Size Safety Pin (Type B)|Master File - SLB-SP200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 2 inch (50.8 mm)
View Details
Magnet-lock Clamping Pin - QCMA-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 inch (15 mm)
View Details