Southco Lock Pins and Receptacles LR-16DX3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-16DX3000 is a quick-release lock pin designed for ease of use in various applications. It features a nominal pin diameter of 1 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability and longevity. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. The product is available with different handle styles, including plain, L-handle, T-handle, and ring handle options, providing versatility for different user preferences. Additionally, the pin's calculated double shear strength is 74,940 lbf, making it suitable for demanding applications. Further configurations and sizes can be requested, accommodating specific project requirements.

Datasheet Summary
Powered by GS/AI

The LR-16DX3000 is a quick-release lock pin designed for ease of use in various applications. It features a nominal pin diameter of 1 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability and longevity. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. The product is available with different handle styles, including plain, L-handle, T-handle, and ring handle options, providing versatility for different user preferences. Additionally, the pin's calculated double shear strength is 74,940 lbf, making it suitable for demanding applications. Further configurations and sizes can be requested, accommodating specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-16DX3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-16DX3000
Lock Pins and Receptacles LR-16DX3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-16DX3000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801057HP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
One-touch Flex Locator Clamper (Hexagon Head) - CP730 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details