Southco Lock Pins and Receptacles LR-16DR5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-16DR5000 is a quick-release lock pin designed for ease of use in various applications. It features a nominal pin diameter of 1/4 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability and longevity. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. This lock pin is suitable for applications requiring reliable fastening solutions, with calculated double shear values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it adaptable for different project needs.

Datasheet Summary
Powered by GS/AI

The LR-16DR5000 is a quick-release lock pin designed for ease of use in various applications. It features a nominal pin diameter of 1/4 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability and longevity. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. This lock pin is suitable for applications requiring reliable fastening solutions, with calculated double shear values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it adaptable for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-16DR5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-16DR5000
Lock Pins and Receptacles LR-16DR5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-16DR5000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801024NQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details
Locking Receptacles - QCWES-B - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.14 to 1.46 inch (29 to 37 mm)
View Details