The LR-16DL5000 is a quick-release pin designed for ease of use in various applications. It features a nominal pin diameter of 1/2 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability and longevity. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. This pin is available with different handle styles, including plain, L-handle, T-handle, and ring handle options, providing versatility for different user preferences and operational needs. The calculated double shear strength for this pin is 18,620 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes can be requested, accommodating specific project requirements.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-16DL5000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |