Southco Lock Pins and Receptacles LR-15FX3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15FX3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1/4 inch and a calculated double shear strength of 4,600 lbf, making it suitable for applications requiring secure fastening. Additional configurations and sizes are available upon request, providing flexibility for different project needs.

Datasheet Summary
Powered by GS/AI

The LR-15FX3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1/4 inch and a calculated double shear strength of 4,600 lbf, making it suitable for applications requiring secure fastening. Additional configurations and sizes are available upon request, providing flexibility for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15FX3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15FX3000
Lock Pins and Receptacles LR-15FX3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15FX3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Coiled Spring Pins - Standard Duty - Metric -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Ball Lock® Fast Acting Shanks - 49652-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details