Southco Lock Pins and Receptacles LR-15FL3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15FL3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested. This pin is suitable for applications requiring secure fastening and quick release.

Datasheet Summary
Powered by GS/AI

The LR-15FL3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested. This pin is suitable for applications requiring secure fastening and quick release.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15FL3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15FL3000
Lock Pins and Receptacles LR-15FL3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15FL3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801056BR - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Split Pins - 2452668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details