Southco Lock Pins and Receptacles LR-15DX1000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15DX1000 is a quick-release pin designed for ease of use with a push-to-install and pull-to-remove mechanism. It features a spring-loaded ball detent for secure locking and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin has a nominal diameter of 1/4 inch and a grip length of 1 inch. It is suitable for applications requiring reliable fastening solutions, with shear values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for engineering projects.

Datasheet Summary
Powered by GS/AI

The LR-15DX1000 is a quick-release pin designed for ease of use with a push-to-install and pull-to-remove mechanism. It features a spring-loaded ball detent for secure locking and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin has a nominal diameter of 1/4 inch and a grip length of 1 inch. It is suitable for applications requiring reliable fastening solutions, with shear values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15DX1000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15DX1000
Lock Pins and Receptacles LR-15DX1000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15DX1000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Recessed Washer - Bolt Fastener with Recessed Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 78.74 inch (2000 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
T-Handle Ball Locking Pins - SVLP50CT20 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Extra Light Duty Pins - Series 500 - Metric - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units Metric
View Details