The LR-15DT9000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin can be easily installed by pushing and removed by pulling, making it suitable for applications requiring frequent assembly and disassembly. The datasheet indicates that additional configurations and sizes are available upon request, allowing for customization based on specific project needs. The shear values are based on 60% of the ultimate tensile strength of the material, providing engineers with a reliable performance metric for load-bearing applications.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-15DT9000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |