Southco Lock Pins and Receptacles LR-15DN3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15DN3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested, making it a versatile choice for engineering projects requiring secure fastening solutions.

Datasheet Summary
Powered by GS/AI

The LR-15DN3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested, making it a versatile choice for engineering projects requiring secure fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15DN3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15DN3000
Lock Pins and Receptacles LR-15DN3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15DN3000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ISO 13337 DIN 7346 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details