Southco Lock Pins and Receptacles LR-12FX1000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-12FX1000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various applications. The pin features a nominal diameter of 1/2 inch and is available with different handle styles, including plain, L-handle, T-handle, and ring handle options. The product is suitable for applications requiring reliable fastening and quick release, with calculated double shear values indicating its strength. Additional configurations and sizes can be requested, making it versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

The LR-12FX1000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various applications. The pin features a nominal diameter of 1/2 inch and is available with different handle styles, including plain, L-handle, T-handle, and ring handle options. The product is suitable for applications requiring reliable fastening and quick release, with calculated double shear values indicating its strength. Additional configurations and sizes can be requested, making it versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-12FX1000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-12FX1000
Lock Pins and Receptacles LR-12FX1000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-12FX1000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-141-24ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details
Coiled Spring Pins - Standard Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details