Southco Lock Pins and Receptacles LR-12DX9000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-12DX9000 is a quick-release lock pin designed for ease of use and reliability. It features a nominal pin diameter of 3/4 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. The product is available in multiple handle styles, including plain, L-handle, T-handle, and ring handle options, providing versatility for different applications. The calculated double shear strength for this pin is 42,080 lbf, making it suitable for demanding tasks. Additional configurations and sizes can be requested, accommodating specific project requirements.

Datasheet Summary
Powered by GS/AI

The LR-12DX9000 is a quick-release lock pin designed for ease of use and reliability. It features a nominal pin diameter of 3/4 inch and is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin utilizes a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. The product is available in multiple handle styles, including plain, L-handle, T-handle, and ring handle options, providing versatility for different applications. The calculated double shear strength for this pin is 42,080 lbf, making it suitable for demanding tasks. Additional configurations and sizes can be requested, accommodating specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-12DX9000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-12DX9000
Lock Pins and Receptacles LR-12DX9000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-12DX9000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-103-12 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1030 inch (2.62 mm)
View Details
2 suppliers
One-touch Flex Locator Clamper (Hexagon Head) - CP730 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Superflex Pins - Series 600 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.7500 inch (19.05 mm)
Material HardenedSteel
View Details