Southco Lock Pins and Receptacles LR-10DR8000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-10DR8000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 5/16 inches and is suitable for applications requiring a calculated double shear strength of 7,220 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-10DR8000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 5/16 inches and is suitable for applications requiring a calculated double shear strength of 7,220 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-10DR8000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-10DR8000
Lock Pins and Receptacles LR-10DR8000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-10DR8000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 2 inch (50.8 mm)
Material HardenedSteel
View Details
.025
Specs
Material Phosphor Bronze
View Details
Copper PCB Push Pins with Compression Springs - F049-000004 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details