Southco Lock Pins and Receptacles LM-8CR10

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM-8CR10 Lock Pin is a quick-release pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in either black anodized aluminum or passivated stainless steel, providing options for different environments and aesthetic preferences. This pin is suitable for various applications, including those requiring compliance with NAS and MS specifications, ensuring reliability and certification for critical uses. The LM-8CR10 is part of a series that offers additional configurations and sizes, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The LM-8CR10 Lock Pin is a quick-release pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in either black anodized aluminum or passivated stainless steel, providing options for different environments and aesthetic preferences. This pin is suitable for various applications, including those requiring compliance with NAS and MS specifications, ensuring reliability and certification for critical uses. The LM-8CR10 is part of a series that offers additional configurations and sizes, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LM-8CR10 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LM-8CR10
Lock Pins and Receptacles LM-8CR10
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LM-8CR10
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-273-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2730 inch (6.93 mm)
View Details
2 suppliers
Clamping Pin (Standard) - QLPD-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Dowel Bushings - Series DB100 - Inch - SPIROL
Specs
Pin Type StraightDowel; Dowel Bushing
Bulk/Assorted Package Bulk
Design Units English
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details