Southco Lock Pins and Receptacles LM-5CY60

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM-5CY60 Lock Pin is a quick-release pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in either black anodized aluminum or passivated stainless steel, providing options for different environmental conditions. This pin is suitable for various applications and can be manufactured to meet NAS and MS specifications, ensuring compliance with industry standards. Additional configurations and sizes, including metric options, are available upon request, making it a versatile choice for engineers seeking reliable locking mechanisms.

Datasheet Summary
Powered by GS/AI

The LM-5CY60 Lock Pin is a quick-release pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in either black anodized aluminum or passivated stainless steel, providing options for different environmental conditions. This pin is suitable for various applications and can be manufactured to meet NAS and MS specifications, ensuring compliance with industry standards. Additional configurations and sizes, including metric options, are available upon request, making it a versatile choice for engineers seeking reliable locking mechanisms.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LM-5CY60 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LM-5CY60
Lock Pins and Receptacles LM-5CY60
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LM-5CY60
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31614-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.3127 inch (7.94 mm)
View Details
2 in. Size Safety Pin (Type B)|Master File - SLB-SP200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 2 inch (50.8 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000004 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details