Southco Lock Pins and Receptacles LM-24CY80

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LM-24CY80 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LM-24CY80
Lock Pins and Receptacles LM-24CY80
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LM-24CY80
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1 inch (25.4 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Clamping Pin - QCPC-M - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 6 to 8 inch (152 to 203 mm)
View Details