Southco Lock Pins and Receptacles LJ-9SW9000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-9SW9000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions tailored to meet different grip lengths and handle styles. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LJ-9SW9000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions tailored to meet different grip lengths and handle styles. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-9SW9000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-9SW9000
Lock Pins and Receptacles LJ-9SW9000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-9SW9000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49681SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details
Flex Locator Pin - CP720-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
View Details