LJ-8SL6000 is a two-ball detent pin with a 6-inch grip length and an L-handle style, designed for push-to-install, pull-to-remove applications. The pin has a nominal diameter of 1/2 inch and is made of hardened stainless steel for strength and precision. Shear resistance is rated at 37,240 lbf based on 60% of the material's ultimate tensile strength. The pin features a spring-loaded ball detent and follows the Style L handle configuration. Dimensions are in inches.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LJ-8SL6000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |