Southco Lock Pins and Receptacles LJ-8CT3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-8CT3000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin size is specified with a nominal diameter, and it is available in various grip lengths and handle styles. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LJ-8CT3000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin size is specified with a nominal diameter, and it is available in various grip lengths and handle styles. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-8CT3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-8CT3000
Lock Pins and Receptacles LJ-8CT3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-8CT3000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-223-12ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7087 to 1.1 inch (18 to 28 mm)
View Details
Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
0.033
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Material HardenedSteel
View Details