Southco Lock Pins and Receptacles LJ-7SR4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-7SR4000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in various applications. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking lock pins and receptacles.

Datasheet Summary
Powered by GS/AI

The LJ-7SR4000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in various applications. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking lock pins and receptacles.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-7SR4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-7SR4000
Lock Pins and Receptacles LJ-7SR4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-7SR4000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49621-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.18 inch (30 mm)
View Details
Split Pins - 270108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1 inch (25.4 mm)
Material Steel
View Details
Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details