The LJ-7DW1000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in a nominal pin diameter of 7/16 inches and has a grip length of 1 inch. The calculated double shear strength for this pin is 28,460 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LJ-7DW1000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |