LJ-7DR4000 is a spring-loaded ball detent pin with a 7/16 inch diameter and a 0.400 inch grip length, designed for push-to-install, pull-to-remove applications in precision locking systems. It features a hardened stainless steel construction and a ring handle style with shoulder. The calculated shear strength is 28,460 lbf, based on 60% of the material's ultimate tensile strength. The pin is hardened and ground for strength and precision, with tolerances of ±0.010 inches on the grip length and a maximum pin diameter tolerance of -0.0015 inches.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LJ-7DR4000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |