Southco Lock Pins and Receptacles LJ-5SR2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-5SR2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter and grip length customizable to meet specific project requirements. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LJ-5SR2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter and grip length customizable to meet specific project requirements. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-5SR2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-5SR2000
Lock Pins and Receptacles LJ-5SR2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-5SR2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31812 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1.5 inch (38.1 mm)
View Details
Split Pins - 2451524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details