Southco Lock Pins and Receptacles LJ-4DR4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-4DR4000 lock pin features a hardened stainless steel construction, ensuring strength and precision. It utilizes a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is designed for various applications requiring secure fastening and is available in multiple configurations and sizes upon request. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The LJ-4DR4000 lock pin features a hardened stainless steel construction, ensuring strength and precision. It utilizes a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is designed for various applications requiring secure fastening and is available in multiple configurations and sizes upon request. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-4DR4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-4DR4000
Lock Pins and Receptacles LJ-4DR4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-4DR4000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-281-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2810 inch (7.14 mm)
View Details
2 suppliers
Flex Locator Pin - CP720 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Dowel Bushings - Series DB100 - Metric - SPIROL
Specs
Pin Type StraightDowel; Dowel Bushing
Bulk/Assorted Package Bulk
Design Units Metric
View Details
3mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details