Southco Lock Pins and Receptacles LJ-4CL2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-4CL2000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The product is available in various sizes, with specific dimensions and calculated double shear values provided for different pin diameters. This pin is suitable for applications requiring reliable locking mechanisms and can accommodate various grip lengths and handle styles. Additional configurations and sizes, including metric options, are available upon request.

Datasheet Summary
Powered by GS/AI

The LJ-4CL2000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The product is available in various sizes, with specific dimensions and calculated double shear values provided for different pin diameters. This pin is suitable for applications requiring reliable locking mechanisms and can accommodate various grip lengths and handle styles. Additional configurations and sizes, including metric options, are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-4CL2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-4CL2000
Lock Pins and Receptacles LJ-4CL2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-4CL2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-223-24 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
Stainless Steel Ball Lock® Shanks - 49611SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
Press-N-Lok™ Pins - Series BP100 - SPIROL
Specs
Pin Type Solid Pin
Bulk/Assorted Package Bulk
Design Units Metric
View Details