Southco Lock Pins and Receptacles LJ-16ST2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-16ST2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. It has a nominal pin diameter of 1 inch and is suitable for applications requiring reliable locking mechanisms. The calculated double shear strength for this pin is 149,900 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LJ-16ST2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. It has a nominal pin diameter of 1 inch and is suitable for applications requiring reliable locking mechanisms. The calculated double shear strength for this pin is 149,900 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-16ST2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-16ST2000
Lock Pins and Receptacles LJ-16ST2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-16ST2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details