The LJ-16BT2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It has a nominal pin diameter of 1 inch and is available with various grip lengths and handle styles. The calculated double shear strength for this pin is 149,900 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LJ-16BT2000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |