Southco Lock Pins and Receptacles LJ-15ST5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-15ST5000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin's dimensions and grip length can be customized, with various configurations available upon request. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The LJ-15ST5000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin's dimensions and grip length can be customized, with various configurations available upon request. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-15ST5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-15ST5000
Lock Pins and Receptacles LJ-15ST5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-15ST5000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801054HR - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details
Position Sensor Receptacles - QCWE-M-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7874 to 0.9843 inch (20 to 25 mm)
View Details