Southco Lock Pins and Receptacles LJ-12BW1000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-12BW1000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The nominal pin diameter is 0.375 inches, with a grip length of 1.000 inch. The calculated double shear strength is rated at 20,860 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LJ-12BW1000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The nominal pin diameter is 0.375 inches, with a grip length of 1.000 inch. The calculated double shear strength is rated at 20,860 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-12BW1000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-12BW1000
Lock Pins and Receptacles LJ-12BW1000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-12BW1000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Coiled Spring Pins - Standard Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
Standard Round Stainless Steel Pull Dowels - 31639-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.6252 inch (15.88 mm)
View Details