Southco Lock Pins and Receptacles LJ-12BR6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-12BR6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. The nominal pin diameter is specified, and the product is available in various grip lengths and handle styles, including ring and L-handle options. Additional configurations and sizes, including metric pins, can be requested. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The LJ-12BR6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. The nominal pin diameter is specified, and the product is available in various grip lengths and handle styles, including ring and L-handle options. Additional configurations and sizes, including metric pins, can be requested. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-12BR6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-12BR6000
Lock Pins and Receptacles LJ-12BR6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-12BR6000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-103-5 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1030 inch (2.62 mm)
View Details
2 suppliers
Ball-lock Clamping Receptacle - QCBA / QCBAS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
Slotted Spring Pins - ASME B18.8.4M Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.38 inch (34.92 mm)
View Details