Southco Lock Pins and Receptacles LJ-10SW2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-10SW2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. The nominal pin diameter is specified, and the product is available in various configurations and sizes upon request. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The LJ-10SW2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. The nominal pin diameter is specified, and the product is available in various configurations and sizes upon request. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-10SW2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-10SW2000
Lock Pins and Receptacles LJ-10SW2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-10SW2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801072 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.4375 inch (11.11 mm)
View Details
One-touch Flex Locator Clamper - CP722 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 inch (8 mm)
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-223-16ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers