Southco Lock Pins and Receptacles LJ-10BL3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-10BL3000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in a nominal pin diameter of 0.625 inches and has a calculated double shear strength of 58,340 lbf, based on 60% of the ultimate tensile strength of the material. This product is suitable for applications requiring reliable locking mechanisms and can be customized with various grip lengths and handle styles.

Datasheet Summary
Powered by GS/AI

The LJ-10BL3000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in a nominal pin diameter of 0.625 inches and has a calculated double shear strength of 58,340 lbf, based on 60% of the ultimate tensile strength of the material. This product is suitable for applications requiring reliable locking mechanisms and can be customized with various grip lengths and handle styles.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-10BL3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-10BL3000
Lock Pins and Receptacles LJ-10BL3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-10BL3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49651SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
2 in. Size Safety Pin (Type B)|Master File - SLB-SP200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 2 inch (50.8 mm)
View Details
Clamping Pin - QCPC-M - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 6 to 8 inch (152 to 203 mm)
View Details