Southco Lock Pins and Receptacles LH-8SR1000N

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-8SR1000N is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The LH-8SR1000N is available in multiple configurations and sizes, including options for drive-out removal under shear load. Additional configurations, including metric sizes, can be requested, making it versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

The LH-8SR1000N is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The LH-8SR1000N is available in multiple configurations and sizes, including options for drive-out removal under shear load. Additional configurations, including metric sizes, can be requested, making it versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-8SR1000N - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-8SR1000N
Lock Pins and Receptacles LH-8SR1000N
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-8SR1000N
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Straight Knurled Pins - Inch - Series KP200 - SPIROL
Specs
Pin Type StraightDowel
Bulk/Assorted Package Bulk
Design Units English
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Clamping Pin (Heavy) - QLPDH-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details