Southco Lock Pins and Receptacles LH-5CR5000N

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-5CR5000N is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double acting mechanism that allows for positive locking, enabling the user to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This pin can be removed under shear load, making it suitable for various engineering applications. It is manufactured to meet specifications such as NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. Additional configurations and sizes, including metric options, are available upon request.

Datasheet Summary
Powered by GS/AI

The LH-5CR5000N is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double acting mechanism that allows for positive locking, enabling the user to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This pin can be removed under shear load, making it suitable for various engineering applications. It is manufactured to meet specifications such as NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. Additional configurations and sizes, including metric options, are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-5CR5000N - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-5CR5000N
Lock Pins and Receptacles LH-5CR5000N
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-5CR5000N
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ASME B18.8.2 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units English
View Details
Flat Vent Alloy Steel Pull Dowels - 31449 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 3 inch (76.2 mm)
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details