Southco Lock Pins and Receptacles LH-4CR2000D

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-4CR2000D is a quick-release pin designed for applications requiring fast and reliable locking mechanisms. It features a double acting design with positive locking, allowing for quick release via a push or pull handle. This pin can be removed under shear load, enhancing its usability in demanding environments. Constructed from hardened stainless steel, the LH-4CR2000D is durable and resistant to corrosion. It is manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, ensuring compliance with industry standards. The product is available in multiple configurations and sizes, accommodating different project requirements. Engineers may find this pin suitable for applications where quick access and secure locking are essential.

Datasheet Summary
Powered by GS/AI

The LH-4CR2000D is a quick-release pin designed for applications requiring fast and reliable locking mechanisms. It features a double acting design with positive locking, allowing for quick release via a push or pull handle. This pin can be removed under shear load, enhancing its usability in demanding environments. Constructed from hardened stainless steel, the LH-4CR2000D is durable and resistant to corrosion. It is manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, ensuring compliance with industry standards. The product is available in multiple configurations and sizes, accommodating different project requirements. Engineers may find this pin suitable for applications where quick access and secure locking are essential.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-4CR2000D - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-4CR2000D
Lock Pins and Receptacles LH-4CR2000D
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-4CR2000D
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49622SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.18 inch (30 mm)
View Details
Split Pins - 270120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.25 inch (31.75 mm)
Material Steel
View Details
Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details