Southco Lock Pins and Receptacles LH-4CR

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-4CR is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The LH-4CR is available in multiple configurations and sizes, including options for metric pins upon request. Engineers may find this product suitable for applications where quick access and secure locking are essential, particularly in environments subject to shear loads.

Datasheet Summary
Powered by GS/AI

The LH-4CR is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The LH-4CR is available in multiple configurations and sizes, including options for metric pins upon request. Engineers may find this product suitable for applications where quick access and secure locking are essential, particularly in environments subject to shear loads.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-4CR - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-4CR
Lock Pins and Receptacles LH-4CR
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-4CR
Product Name Lock Pins and Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49672SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.18 inch (30 mm)
View Details
10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
Clamping Pin (Heavy) - QLPDH-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details