Southco Lock Pins and Receptacles LH-3ST3000N

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-3ST3000N is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product is suitable for use under shear load conditions, with drive-out options available for easy removal. The LH series pins can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. Additional configurations and sizes, including metric options, can be requested, making it a versatile choice for engineering projects.

Datasheet Summary
Powered by GS/AI

The LH-3ST3000N is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product is suitable for use under shear load conditions, with drive-out options available for easy removal. The LH series pins can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. Additional configurations and sizes, including metric options, can be requested, making it a versatile choice for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-3ST3000N - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-3ST3000N
Lock Pins and Receptacles LH-3ST3000N
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-3ST3000N
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details
.025
Specs
Material Phosphor Bronze
View Details
Copper PCB Push Pins with Compression Springs - F049-000008 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details