The LH Quick-Release Pins are double-acting, positive locking pins designed for fast removal via push or pull handle operation, with drive-out options for shear load removal. They are made of hardened stainless steel and conform to NAS 1353 through NAS 1366 and MS 17988 through MS 17990 specifications, with certification to NAS 1332 and NASM 23460. Available in ring (R), L-handle (L), or T-handle (T) styles, pin diameters range from 3/16 inch to 1 inch, with grip lengths in thousandth-inch increments up to 1.830 inches and maximum drive-out dimensions specified for each size.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LH-16SR3000N |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |