Southco Lock Pins and Receptacles LH-14CR3000D

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-14CR3000D is a quick-release pin designed for applications requiring reliable and efficient fastening solutions. It features a double acting mechanism with positive locking, allowing for fast removal by either pushing or pulling the handle. This pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. The design includes drive-out options that facilitate removal under shear load, making it suitable for various engineering applications. The product can be manufactured to meet specific NAS and MS specifications, providing certification for quality assurance. Additional configurations and sizes are available upon request, offering flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LH-14CR3000D is a quick-release pin designed for applications requiring reliable and efficient fastening solutions. It features a double acting mechanism with positive locking, allowing for fast removal by either pushing or pulling the handle. This pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. The design includes drive-out options that facilitate removal under shear load, making it suitable for various engineering applications. The product can be manufactured to meet specific NAS and MS specifications, providing certification for quality assurance. Additional configurations and sizes are available upon request, offering flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-14CR3000D - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-14CR3000D
Lock Pins and Receptacles LH-14CR3000D
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-14CR3000D
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31642 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Split Pins - 2452652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details