Southco Lock Pins and Receptacles LH-12CT1000D

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-12CT1000D is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The LH series offers additional configurations and sizes, including metric options, available upon request. The pin's design allows for removal under shear load, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The LH-12CT1000D is a quick-release pin designed for applications requiring reliable locking and fast removal. It features a double-acting mechanism that allows for positive locking, enabling users to push or pull the handle for quick release. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. This product can be manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The LH series offers additional configurations and sizes, including metric options, available upon request. The pin's design allows for removal under shear load, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-12CT1000D - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-12CT1000D
Lock Pins and Receptacles LH-12CT1000D
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-12CT1000D
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800203 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details
3 in. Size Safety Pin (Type B)|Master File - SLB-SP300 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 3 inch (76.2 mm)
View Details
Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details