Southco Quick Release Pins LG-8CT2900-MS

Description
Quick Release Pins
Request a Quote
Description
Quick Release Pins
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins - LG-8CT2900-MS - bisco industries
Anaheim, CA, United States
Quick Release Pins
LG-8CT2900-MS
Quick Release Pins LG-8CT2900-MS
Quick Release Pins

Quick Release Pins

Supplier's Site

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-8CT2900-MS
Product Name Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ISO 13337 DIN 7346 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Split Pins - 2451531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-160-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details