Southco Lock Pins and Receptacles LG-5CB2000

Description
Lock Pins and Receptacles
Request a Quote Datasheet
Description
Lock Pins and Receptacles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LG-5CB2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LG-5CB2000
Lock Pins and Receptacles LG-5CB2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-5CB2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ISO 13337 DIN 7346 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Split Pins - 2452698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.1969 inch (5 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-141-4 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details