Southco Quick Release Pins LG-3CB2000

Description
Quick Release Pins
Request a Quote
Description
Quick Release Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LG-3CB2000 Quick Release Pin features a hardened stainless steel body and an aluminum handle with a black anodized finish. It is designed for positive locking and can be easily released with a push button mechanism. This pin is suitable for applications requiring strength and precision, with a calculated double shear strength of 9200 lbf. The pin has a nominal diameter of 1/4 inch and is compatible with installation holes ranging from .250 to .254 inches. The product can be manufactured to meet NAS and MS specifications, ensuring compliance with industry standards. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LG-3CB2000 Quick Release Pin features a hardened stainless steel body and an aluminum handle with a black anodized finish. It is designed for positive locking and can be easily released with a push button mechanism. This pin is suitable for applications requiring strength and precision, with a calculated double shear strength of 9200 lbf. The pin has a nominal diameter of 1/4 inch and is compatible with installation holes ranging from .250 to .254 inches. The product can be manufactured to meet NAS and MS specifications, ensuring compliance with industry standards. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins - LG-3CB2000 - bisco industries
Anaheim, CA, United States
Quick Release Pins
LG-3CB2000
Quick Release Pins LG-3CB2000
Quick Release Pins

Quick Release Pins

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-3CB2000
Product Name Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801056RQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details