Southco Lock Pins and Receptacles LG-16CB6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LG-16CB6000 Lock Pin is a quick-release pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in aluminum with a black anodized finish or passivated stainless steel. This pin is suitable for various specifications, including NAS 1333 through NAS 1346 and MS 17984 through MS 17987, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The pin's design allows for a range of grip lengths and configurations, making it adaptable for different applications. Additional configurations and sizes, including metric options, can be requested. The LG-16CB6000 is ideal for engineers seeking reliable and durable locking solutions in their projects.

Datasheet Summary
Powered by GS/AI

The LG-16CB6000 Lock Pin is a quick-release pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in aluminum with a black anodized finish or passivated stainless steel. This pin is suitable for various specifications, including NAS 1333 through NAS 1346 and MS 17984 through MS 17987, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. The pin's design allows for a range of grip lengths and configurations, making it adaptable for different applications. Additional configurations and sizes, including metric options, can be requested. The LG-16CB6000 is ideal for engineers seeking reliable and durable locking solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LG-16CB6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LG-16CB6000
Lock Pins and Receptacles LG-16CB6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-16CB6000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801048 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Spring Pins - 374058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details