Southco Lock Pins and Receptacles LG-12CY2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LG-12CY2000 is a quick-release lock pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in either black anodized aluminum or passivated stainless steel, providing options for different environmental conditions. This pin is suitable for various applications, including those requiring compliance with NAS and MS specifications, ensuring reliability and performance in critical settings. The product is available in multiple configurations and sizes, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The LG-12CY2000 is a quick-release lock pin designed for positive locking applications. It features a push button for easy release and is constructed from hardened stainless steel for enhanced strength and precision. The handle is available in either black anodized aluminum or passivated stainless steel, providing options for different environmental conditions. This pin is suitable for various applications, including those requiring compliance with NAS and MS specifications, ensuring reliability and performance in critical settings. The product is available in multiple configurations and sizes, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LG-12CY2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LG-12CY2000
Lock Pins and Receptacles LG-12CY2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-12CY2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details
.025
Specs
Material Phosphor Bronze
View Details
Heavy Duty Knob-Locking Pins - QCWES - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details